Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54316PWP

Description
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter
Datasheet
Description
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54316PWP
Switching Voltage Regulators TPS54316PWP
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Buy Now Datasheet
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments - 29AH8139 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments
29AH8139
Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments 29AH8139
IC, SYNC BUCK PWM SWITCHER, 20-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

IC, SYNC BUCK PWM SWITCHER, 20-HTSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16736709 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16736709
Voltage Regulator 16736709
SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 700KHZ SWITCHING FREQ-MAX, HTSSOP-20. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 6A, 700KHZ SWITCHING FREQ-MAX, HTSSOP-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS54316PWP 29AH8139 16736709
Product Name Switching Voltage Regulators Ic, Sync Buck Pwm Switcher, 20-Htssop; Topology Texas Instruments Voltage Regulator
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details