Texas Instruments Standard Linear and Logic Buck Pwm Reg, Fet 3A, Smd, 54315; Topology Texas Instruments TPS54315PWP

Description
BUCK PWM REG, FET 3A, SMD, 54315; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes
Datasheet
Description
BUCK PWM REG, FET 3A, SMD, 54315; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck Pwm Reg, Fet 3A, Smd, 54315; Topology Texas Instruments - 27AJ0523 - Newark, An Avnet Company
Chicago, IL, United States
Buck Pwm Reg, Fet 3A, Smd, 54315; Topology Texas Instruments
27AJ0523
Buck Pwm Reg, Fet 3A, Smd, 54315; Topology Texas Instruments 27AJ0523
BUCK PWM REG, FET 3A, SMD, 54315; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes

BUCK PWM REG, FET 3A, SMD, 54315; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54315PWP
Switching Voltage Regulators TPS54315PWP
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0523 TPS54315PWP
Product Name Buck Pwm Reg, Fet 3A, Smd, 54315; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details