Texas Instruments TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output TPS54314PWPG4

Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output - TPS54314PWPG4 - Texas Instruments
Dallas, TX, United States
TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output
TPS54314PWPG4
TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output TPS54314PWPG4
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output 20-HTSSOP -40 to 125

3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54314PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54314PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54314PWPG4-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54314PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54314PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54314PWPG4
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54314PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54314PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54314PWPG4
IC REG BUCK 1.8V 3A 20HTSSOP

IC REG BUCK 1.8V 3A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54314PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54314PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54314PWPG4
IC REG BUCK 1.8V 3A 20HTSSOP

IC REG BUCK 1.8V 3A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54314PWPG4 TPS54314PWPG4-ND TPS54314PWPG4 TPS54314PWPG4 TPS54314PWPG4
Product Name TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data