The TPS54314PWP is a synchronous buck PWM switching regulator designed for low-input voltage applications, with an input voltage range of 3V to 6V and a maximum output current of 3A. It features a fixed output voltage of 1.8V with an initial accuracy of 1.0%. The device integrates high-efficiency 60-mOc MOSFET switches, which contribute to its performance in terms of efficiency and thermal management. The TPS54314PWP is internally compensated, reducing the need for external components, and offers fast transient response. It operates at a fixed PWM frequency of 550 kHz, with options for adjustable frequencies ranging from 280 kHz to 700 kHz. Additional features include undervoltage lockout, peak current limit protection, and a power-good output for fault signaling. The device is housed in a thermally enhanced 20-pin HTSSOP package, which aids in minimizing board area and eliminating the need for bulky heatsinks. This regulator is suitable for applications such as point-of-load regulation for DSPs, FPGAs, ASICs, and microprocessors, as well as in broadband and networking infrastructure.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034092-TPS54314PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.8V 3A 20HTSSOP
IC REG BUCK 1.8V 3A 20HTSSOP
IC REG BUCK 1.8V 3A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54314PWP | 296-12682-5-ND | 034092-TPS54314PWP | TPS54314PWP | TPS54314PWP | TPS54314PWP | TPS54314PWP |
| Product Name | TPS54314 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.8V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54314PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |