Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS54314EVM

Description
TPS54314 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS54314 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-13575-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-13575-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-13575-ND
TPS54314 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS54314 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54314EVM - 797972-TPS54314EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54314EVM
797972-TPS54314EVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54314EVM 797972-TPS54314EVM
Manufacturer: Texas Instruments Win Source Part Number: 797972-TPS54314EVM Series: SWIFT Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 3 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS54314 Family Name: TPS54314 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797972-TPS54314EVM
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 3 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS54314
Family Name: TPS54314
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314 - TPS54314EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314
TPS54314EVM
EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314 TPS54314EVM
EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314

EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS54314EVM
Power Management IC Development Tools TPS54314EVM
Power Management IC Development Tools TPS54314 Evaluation Module

Power Management IC Development Tools TPS54314 Evaluation Module

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54314EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54314EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54314EVM
EVAL MOD FOR TPS54314

EVAL MOD FOR TPS54314

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-13575-ND 797972-TPS54314EVM TPS54314EVM TPS54314EVM TPS54314EVM
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54314EVM EVAL MOD FOR TPS54314 DC/DC Step Down 1 Non-Isolated - 1.8V 3A 3 ~ 6 V Buck 700kHz Fully Populated Board Software TPS54314 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10220466-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-AUIR3241SBOARDB2BTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Sensor Development Tools - 1887109 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details