3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 848843-TPS54313PWPRG
Series: SWIFT™
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: TPS543
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.5V 3A 20HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.5V 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54313PWPRG4 | 848843-TPS54313PWPRG4 | TPS54313PWPRG4-ND | TPS54313PWPRG4 | TPS54313PWPRG4 | TPS54313PWPRG4 |
| Product Name | TPS54313 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54313PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | Other; Reel - TR | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |