The TPS54313PWPG4 is a synchronous step-down converter designed for input voltages ranging from 3V to 6V and capable of delivering up to 3A of output current. It provides a fixed output voltage of 1.5V with an initial accuracy of 1.0%. The device features integrated 60-mOc MOSFET switches, which contribute to high efficiency during operation. This converter is internally compensated, simplifying the design process by reducing the number of external components required. It supports a wide range of PWM frequencies, including fixed frequencies of 350 kHz and 550 kHz, as well as adjustable frequencies from 280 kHz to 700 kHz. The TPS54313 includes several protection features such as undervoltage lockout, peak current limit, and thermal shutdown, ensuring reliable operation in various applications. The device is housed in a thermally enhanced 20-pin HTSSOP package, which helps minimize board area and eliminates the need for bulky heatsinks. It is suitable for low-voltage, high-density systems, point-of-load regulation for high-performance processors, and applications in broadband and networking infrastructure.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937290-TPS54313PWPG4
Series: SWIFT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS54313
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.5V 3A 20HTSSOP
IC REG BUCK 1.5V 3A 20HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54313PWPG4 | 937290-TPS54313PWPG4 | TPS54313PWPG4-ND | TPS54313PWPG4 | TPS54313PWPG4 | TPS54313PWPG4 |
| Product Name | TPS54313 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54313PWPG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |