Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54313PWP

Description
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter
Datasheet
Description
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54313PWP
Switching Voltage Regulators TPS54313PWP
Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Switching Voltage Regulators Lo-In Voltage 3A Sync Buck Converter

Buy Now Datasheet
Dc-Dc Conv, Buck, 700Khz, Htssop-20; Topology Texas Instruments - 29AH8138 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 700Khz, Htssop-20; Topology Texas Instruments
29AH8138
Dc-Dc Conv, Buck, 700Khz, Htssop-20; Topology Texas Instruments 29AH8138
DC-DC CONV, BUCK, 700KHZ, HTSSOP-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:1.5V; Switching RoHS Compliant: Yes

DC-DC CONV, BUCK, 700KHZ, HTSSOP-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage Nom.:1.5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54313PWP 29AH8138
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 700Khz, Htssop-20; Topology Texas Instruments
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details