The TPS54313 is a 3-V to 6-V input, 3-A output synchronous buck PWM converter with an integrated 60-mΩ MOSFET and a fixed 1.5-V output voltage, designed for point-of-load regulation in high-density systems. It is available in a thermally enhanced 20-pin HTSSOP (PWP) PowerPAD package. The device features internal compensation, a switching frequency of 350 kHz, peak current limit protection, and thermal shutdown. It supports operation from -40°C to 125°C and includes a power good output for supply sequencing and fault signaling.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081674-TPS54313PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.5V 3A 20HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 1.5V 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54313PWP | 081674-TPS54313PWP | 296-12681-5-ND | TPS54313PWP | TPS54313PWP | TPS54313PWP |
| Product Name | TPS54313 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.5V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54313PWP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |