Automotive Catalog 3-V to 6-V Input 3-A Output Synchronous-Buck PWM Switcher 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272591-TPS54312QPWP
Series: Automotive, AEC-Q100, SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54312-Q1
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): PSA60TR; ADP2165ACPZ-1.5-R7 ADP2164ACPZ-1.0-R7; ;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BUCK 1.2V 3A 20HTSSOP
IC REG BUCK 1.2V 3A 20HTSSOP
IC REG BUCK 1.2V 3A 20HTSSOP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54312QPWPRQ1 | 296-45285-2-ND | 1272591-TPS54312QPWPRQ1 | TPS54312QPWPRQ1 | TPS54312QPWPRQ1 | TPS54312QPWPRQ1 | TPS54312QPWPRQ1 |
| Product Name | TPS54312-Q1 Automotive Catalog 3-V to 6-V Input 3-A Output Synchronous-Buck PWM Switcher | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54312QPWPRQ1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |