Texas Instruments TPS54312 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output TPS54312PWPG4

Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output 20-HTSSOP
Request a Quote
Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output 20-HTSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54312PWPG4 is a synchronous step-down converter designed for input voltages ranging from 3V to 6V and capable of delivering up to 3A of output current. It features a fixed output voltage of 1.2V with an initial accuracy of 1.0%. The device incorporates 60-mOc MOSFET switches, which contribute to high efficiency during operation. This converter is internally compensated, simplifying the design process by reducing the number of external components required. It offers a fast transient response and operates at a fixed PWM frequency of 350 kHz or 550 kHz, with the option for adjustable frequencies between 280 kHz and 700 kHz. The TPS54312 includes several protective features such as undervoltage lockout, peak current limit, and thermal shutdown, ensuring reliable operation in various applications. It is housed in a thermally enhanced 20-pin HTSSOP package, which aids in minimizing board area and eliminating the need for bulky heatsinks. This product is suitable for low-voltage, high-density systems, point-of-load regulation, and applications in portable computing, networking, and optical communications.

Datasheet Summary
Powered by GS/AI

The TPS54312PWPG4 is a synchronous step-down converter designed for input voltages ranging from 3V to 6V and capable of delivering up to 3A of output current. It features a fixed output voltage of 1.2V with an initial accuracy of 1.0%. The device incorporates 60-mOc MOSFET switches, which contribute to high efficiency during operation. This converter is internally compensated, simplifying the design process by reducing the number of external components required. It offers a fast transient response and operates at a fixed PWM frequency of 350 kHz or 550 kHz, with the option for adjustable frequencies between 280 kHz and 700 kHz. The TPS54312 includes several protective features such as undervoltage lockout, peak current limit, and thermal shutdown, ensuring reliable operation in various applications. It is housed in a thermally enhanced 20-pin HTSSOP package, which aids in minimizing board area and eliminating the need for bulky heatsinks. This product is suitable for low-voltage, high-density systems, point-of-load regulation, and applications in portable computing, networking, and optical communications.

Suppliers

Company
Product
Description
Supplier Links
TPS54312 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output - TPS54312PWPG4 - Texas Instruments
Dallas, TX, United States
TPS54312 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output
TPS54312PWPG4
TPS54312 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output TPS54312PWPG4
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output 20-HTSSOP

3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54312PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54312PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54312PWPG4-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54312PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54312PWPG4
Voltage Regulators - DC DC Switching Regulators TPS54312PWPG4
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54312PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54312PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54312PWPG4
IC REG BUCK 1.2V 3A 20HTSSOP

IC REG BUCK 1.2V 3A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54312PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54312PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54312PWPG4
IC REG BUCK 1.2V 3A 20HTSSOP

IC REG BUCK 1.2V 3A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54312PWPG4 TPS54312PWPG4-ND TPS54312PWPG4 TPS54312PWPG4 TPS54312PWPG4
Product Name TPS54312 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 1.2V Output Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/J7002847 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details