The TPS54310 is a 3-V to 6-V input, 3-A output synchronous buck PWM converter with integrated FETs, designed for high-efficiency point-of-load regulation in low-voltage, high-density systems. It is available in a 20-pin HTSSOP (PWP) PowerPAD™ package measuring 6.40 mm × 6.30 mm. The device features adjustable output voltage down to 0.9 V with 1% accuracy, fixed or adjustable PWM frequency between 280 kHz and 700 kHz, and includes peak current limit and thermal shutdown for protection. It supports external compensation for design flexibility and provides a power good output for supply sequencing and fault signaling.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055630-TPS54310PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54310
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX16961SAUEB/V+T ; MAX16961SAUEA/V+; MAX16961RATEB/V+ ; MAX16961SAUEB/V+; MAX16961RATEB/V+; MAX16961SAUEA/V+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54310PWPRG4 | 055630-TPS54310PWPRG4 | TPS54310PWPRG4-ND | TPS54310PWPRG4 | TPS54310PWPRG4 | TPS54310PWPRG4 |
| Product Name | TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWPRG4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 volts | 0.8910 to 3.3 volts | 0.8910 volts | 0.8910 to 3.3 volts |