3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034087-TPS54310PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54310
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX16961RATEB/V+; MAX16961SAUEA/V+; MAX16961SAUEA/V+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54310PWPR | 034087-TPS54310PWPR | 296-26989-1-ND | TPS54310PWPR | TPS54310PWPR | TPS54310PWPR | TPS54310PWPR |
| Product Name | TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWPR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 volts | 0.8910 to 3.3 volts | 0.8910 volts | 0.8910 to 3.3 volts | 0.8910 volts |