Texas Instruments TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter TPS54310PWP

Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter - TPS54310PWP - Texas Instruments
Dallas, TX, United States
TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter
TPS54310PWP
TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter TPS54310PWP
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125

3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12509-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12509-5-ND
Voltage Regulators - DC DC Switching Regulators 296-12509-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWP - 034086-TPS54310PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWP
034086-TPS54310PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWP 034086-TPS54310PWP
Manufacturer: Texas Instruments Win Source Part Number: 034086-TPS54310PWP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 350kHz, 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.891V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034086-TPS54310PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54310PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54310PWP
Voltage Regulators - DC DC Switching Regulators TPS54310PWP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54310PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54310PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54310PWP
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54310PWP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54310PWP
Voltage Regulators - DC DC Switching Regulators TPS54310PWP
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54310PWP 296-12509-5-ND 034086-TPS54310PWP TPS54310PWP TPS54310PWP TPS54310PWP
Product Name TPS54310 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54310PWP Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 3.3 volts 0.8910 to 3.3 volts 0.8910 volts 0.8910 to 3.3 volts 0.8910 volts 0.8910 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details