Texas Instruments Standard Linear and Logic Voltage Regulator TPS54310PWP

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 700KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 700KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16906948 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16906948
Voltage Regulator 16906948
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 700KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 700KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54310PWP
Switching Voltage Regulators TPS54310PWP
Switching Voltage Regulators 3A Sync Buck Converter

Switching Voltage Regulators 3A Sync Buck Converter

Buy Now Datasheet
Buck Pwm Reg, Fet 3A, Smd, 54310; Topology Texas Instruments - 28AH5888 - Newark, An Avnet Company
Chicago, IL, United States
Buck Pwm Reg, Fet 3A, Smd, 54310; Topology Texas Instruments
28AH5888
Buck Pwm Reg, Fet 3A, Smd, 54310; Topology Texas Instruments 28AH5888
BUCK PWM REG, FET 3A, SMD, 54310; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

BUCK PWM REG, FET 3A, SMD, 54310; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 16906948 TPS54310PWP 28AH5888
Product Name Voltage Regulator Switching Voltage Regulators Buck Pwm Reg, Fet 3A, Smd, 54310; Topology Texas Instruments
Input Voltage 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details