Texas Instruments TPS5430-Q1 Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter TPS5430QDDARQ1

Description
Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5430-Q1 is a step-down converter designed for automotive applications, capable of handling input voltages from 5.5V to 36V and delivering up to 3A of continuous output current, with a peak capability of 4A. It features high efficiency, reaching up to 95%, thanks to its integrated 100m,Ѷ MOSFET switch. The output voltage is adjustable down to 1.22V with an initial accuracy of 1.5%. This device includes internal compensation to reduce the need for external components, a fixed switching frequency of 500kHz for compact filter designs, and enhanced transient response through input voltage feed-forward. Protection features include overcurrent limiting, overvoltage protection, and thermal shutdown, ensuring reliable operation across a wide temperature range of -40°C to 125°C. The TPS5430-Q1 is packaged in a thermally enhanced 8-pin SOIC PowerPAD format, facilitating efficient thermal management. It is suitable for applications such as car audio power supplies, high-power LED drivers, and battery chargers. Additionally, Texas Instruments provides design support through evaluation modules and the WEBENCH Power Designer tool.

Datasheet Summary
Powered by GS/AI

The TPS5430-Q1 is a step-down converter designed for automotive applications, capable of handling input voltages from 5.5V to 36V and delivering up to 3A of continuous output current, with a peak capability of 4A. It features high efficiency, reaching up to 95%, thanks to its integrated 100m,Ѷ MOSFET switch. The output voltage is adjustable down to 1.22V with an initial accuracy of 1.5%. This device includes internal compensation to reduce the need for external components, a fixed switching frequency of 500kHz for compact filter designs, and enhanced transient response through input voltage feed-forward. Protection features include overcurrent limiting, overvoltage protection, and thermal shutdown, ensuring reliable operation across a wide temperature range of -40°C to 125°C. The TPS5430-Q1 is packaged in a thermally enhanced 8-pin SOIC PowerPAD format, facilitating efficient thermal management. It is suitable for applications such as car audio power supplies, high-power LED drivers, and battery chargers. Additionally, Texas Instruments provides design support through evaluation modules and the WEBENCH Power Designer tool.

Suppliers

Company
Product
Description
Supplier Links
TPS5430-Q1 Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter - TPS5430QDDARQ1 - Texas Instruments
Dallas, TX, United States
TPS5430-Q1 Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter
TPS5430QDDARQ1
TPS5430-Q1 Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter TPS5430QDDARQ1
Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter 8-SO PowerPAD -40 to 125

Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430QDDARQ1 - 034085-TPS5430QDDARQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430QDDARQ1
034085-TPS5430QDDARQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430QDDARQ1 034085-TPS5430QDDARQ1
Manufacturer: Texas Instruments Win Source Part Number: 034085-TPS5430QDDARQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 32.04V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034085-TPS5430QDDARQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23177-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23177-1-ND
Voltage Regulators - DC DC Switching Regulators 296-23177-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23177-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23177-2-ND
Voltage Regulators - DC DC Switching Regulators 296-23177-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-23177-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-23177-6-ND
Voltage Regulators - DC DC Switching Regulators 296-23177-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5430QDDARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5430QDDARQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5430QDDARQ1
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5430QDDARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5430QDDARQ1
Voltage Regulators - DC DC Switching Regulators TPS5430QDDARQ1
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS5430QDDARQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5430QDDARQ1
Voltage Regulators - DC DC Switching Regulators TPS5430QDDARQ1
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5430QDDARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5430QDDARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5430QDDARQ1
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5430QDDARQ1 034085-TPS5430QDDARQ1 296-23177-1-ND TPS5430QDDARQ1 TPS5430QDDARQ1 TPS5430QDDARQ1 TPS5430QDDARQ1
Product Name TPS5430-Q1 Automotive Catalog 5.5V to 36V, 3-A Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430QDDARQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 32.04 volts 1.22 to 32.04 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data