The TPS5430MDDAREP is a 3-A continuous (4-A peak) wide-input-range step-down DC/DC converter designed for industrial, automotive, and medical applications, operating from a 5.5 V to 36 V input voltage. It features a fixed 500-kHz switching frequency, internal compensation, and an integrated 110-mΩ high-side MOSFET for efficiency up to 95%. The output voltage is adjustable down to 1.22 V with 1.5% initial accuracy. It is housed in an 8-pin SOIC PowerPAD™ package with operation specified from -55°C to 125°C junction temperature and includes overcurrent limiting, overvoltage protection, and thermal shutdown. Thermal impedance is 33°C/W on a 2-layer PCB and 26°C/W on a 4-layer PCB.
Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step Down Converter 8-SO PowerPAD -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112005-TPS5430MDDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJ 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5430MDDAREP | 1112005-TPS5430MDDAREP | 296-24266-2-ND | TPS5430MDDAREP | TPS5430MDDAREP | TPS5430MDDAREP | TPS5430MDDAREP |
| Product Name | TPS5430-EP Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430MDDAREP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 31 volts | 1.22 volts | 1.22 to 32.04 volts | 1.22 volts | 1.22 volts | 1.22 to 32.04 volts |