Texas Instruments Buck 3A 36V 1.22V Step-Down DC-DC Converter IC TPS5430MDDAREP

Description
3A DC-DC Step Down Converter, 5.5-36V In, 1.22V-32V Out, 500kHz, HSOP Product overview: TPS5430MDDAREP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 1.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 1.22V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5430MDDAREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC-DC Step Down Converter, 5.5-36V In, 1.22V-32V Out, 500kHz, HSOP Product overview: TPS5430MDDAREP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 1.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 1.22V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5430MDDAREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 36V 1.22V Step-Down DC-DC Converter IC
739-TPS5430MDDAREP
Buck 3A 36V 1.22V Step-Down DC-DC Converter IC 739-TPS5430MDDAREP
3A DC-DC Step Down Converter, 5.5-36V In, 1.22V-32V Out, 500kHz, HSOP Product overview: TPS5430MDDAREP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 1.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 1.22V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5430MDDAREP can be used for catalog matching and distributor lookup.

3A DC-DC Step Down Converter, 5.5-36V In, 1.22V-32V Out, 500kHz, HSOP Product overview: TPS5430MDDAREP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 36V, 1.22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 36V, 1.22V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5430MDDAREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS5430MDDAREP
Product Name Buck 3A 36V 1.22V Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 1.22 volts
Input Voltage 36 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 18 volts
View Details
 - LM2625M - Rochester Electronics
Texas Instruments
View Details