Win Source Part Number: 1100963-TPS5430EVM-1
Category: Development Boards, Kits, Programmers>Evaluati
Series: SWIFT™
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 3A
Voltage - Input: 10V ~ 35V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS5430
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS5430EVM-173TPS543
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: TPS5430EVM173,296-19
Base Product Number: TPS5430
RoHS Status: Not applicable
EVALUATION MODULE FOR TPS5430 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 35V Buck 500kHz Fully Populated Board Software TPS5430
TPS5430 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools Step Down Conv Mod
EVALUATION MODULE FOR TPS5430
SWIFT REG, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS5430; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Regulator RoHS Compliant: No
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1100963-TPS5430EVM-173 | TPS5430EVM-173 | 296-19640-ND | TPS5430EVM-173 | TPS5430EVM-173 | 27AJ0521 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | EVALUATION MODULE FOR TPS5430 DC/DC Step Down 1 Non-Isolated - 5V 3A 10 ~ 35V Buck 500kHz Fully Populated Board Software TPS5430 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Swift Reg, Evaluation Module; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |