Texas Instruments TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter TPS5430DDAG4

Description
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS5430 is a 3A step-down DC-DC converter with a wide input voltage range of 5.5V to 36V and a fixed switching frequency of 500kHz, designed for efficient power conversion in applications such as distributed power systems. It is housed in an 8-pin SO PowerPAD (DDA) package with an operating junction temperature range of -40°C to 125°C and features an integrated 100mΩ MOSFET, internal compensation, and protection against overcurrent, overvoltage, and thermal shutdown. The output voltage is adjustable down to 1.22V with 1.5% initial accuracy.

Datasheet Summary
Powered by GS/AI

The TPS5430 is a 3A step-down DC-DC converter with a wide input voltage range of 5.5V to 36V and a fixed switching frequency of 500kHz, designed for efficient power conversion in applications such as distributed power systems. It is housed in an 8-pin SO PowerPAD (DDA) package with an operating junction temperature range of -40°C to 125°C and features an integrated 100mΩ MOSFET, internal compensation, and protection against overcurrent, overvoltage, and thermal shutdown. The output voltage is adjustable down to 1.22V with 1.5% initial accuracy.

Suppliers

Company
Product
Description
Supplier Links
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter - TPS5430DDAG4 - Texas Instruments
Dallas, TX, United States
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter
TPS5430DDAG4
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter TPS5430DDAG4
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36058-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36058-5-ND
Voltage Regulators - DC DC Switching Regulators 296-36058-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDAG4 - 055629-TPS5430DDAG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDAG4
055629-TPS5430DDAG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDAG4 055629-TPS5430DDAG4
Manufacturer: Texas Instruments Win Source Part Number: 055629-TPS5430DDAG4 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 32.04V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055629-TPS5430DDAG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5430DDAG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5430DDAG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5430DDAG4
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5430DDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5430DDAG4
Voltage Regulators - DC DC Switching Regulators TPS5430DDAG4
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5430DDAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5430DDAG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5430DDAG4
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5430DDAG4 296-36058-5-ND 055629-TPS5430DDAG4 TPS5430DDAG4 TPS5430DDAG4 TPS5430DDAG4
Product Name TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDAG4 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; 8-SO PowerPad SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 to 32.04 volts 1.22 volts 1.22 to 32.04 volts 1.22 volts
Unlock Full Specs
to access all available technical data