Switching Voltage Regulators 5.5 to 36V Input 3A Step Dwn Converter
SWITCHING VOLTAGE REGULATOR, 500KHZ, SO POWERPAD-8, TOPOLOGY:BUCK (STEP DOWN), INPUT VOLTAGE MIN:5.5V, INPUT VOLTAGE MAX:36V, NO. OF OUTPUTS:1OUTPUTS, DC / DC CONVERTER IC CASE:HSOP, NO. OF PINS:8PINS, OUTPUT CURRENT:3A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC-DC CONV, BUCK, 500KHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | TPS5430DDA | 16614711 | 28AH5885 |
| Product Name | Switching Voltage Regulators | Data Aquisition/Converter IC | Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments |
| Input Voltage | 5.5 to 36 volts |