Texas Instruments TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter TPS5430DDA

Description
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Description
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TPS5430DDA is a 3A step-down converter with a wide input voltage range of 5.5V to 36V and a fixed switching frequency of 500kHz. It features an integrated 100mΩ high-side MOSFET for up to 95% efficiency and an adjustable output voltage down to 1.22V with 1.5% initial accuracy. The device is housed in an 8-pin SO PowerPAD package and operates over a junction temperature range of -40°C to 125°C. Internal compensation reduces external component count, and it includes overcurrent limiting, overvoltage protection, and thermal shutdown for system protection.

Datasheet Summary
Powered by GS/AI

TPS5430DDA is a 3A step-down converter with a wide input voltage range of 5.5V to 36V and a fixed switching frequency of 500kHz. It features an integrated 100mΩ high-side MOSFET for up to 95% efficiency and an adjustable output voltage down to 1.22V with 1.5% initial accuracy. The device is housed in an 8-pin SO PowerPAD package and operates over a junction temperature range of -40°C to 125°C. Internal compensation reduces external component count, and it includes overcurrent limiting, overvoltage protection, and thermal shutdown for system protection.

Suppliers

Company
Product
Description
Supplier Links
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter - TPS5430DDA - Texas Instruments
Dallas, TX, United States
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter
TPS5430DDA
TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter TPS5430DDA
5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDA - 081673-TPS5430DDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDA
081673-TPS5430DDA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDA 081673-TPS5430DDA
Manufacturer: Texas Instruments Win Source Part Number: 081673-TPS5430DDA Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 32.04V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081673-TPS5430DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 32.04V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19447-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19447-5-ND
Voltage Regulators - DC DC Switching Regulators 296-19447-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Switching Regulators - 1977593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977593
Switching Regulators 1977593
Texas Instruments TPS5430DDA

Texas Instruments TPS5430DDA

Supplier's Site
Switching Regulators - 1977594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977594P
Switching Regulators 1977594P
Texas Instruments TPS5430DDA

Texas Instruments TPS5430DDA

Supplier's Site
Switching Regulators - 1977594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1977594
Switching Regulators 1977594
Texas Instruments TPS5430DDA

Texas Instruments TPS5430DDA

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5430DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5430DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5430DDA
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5430DDA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5430DDA
Voltage Regulators - DC DC Switching Regulators TPS5430DDA
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5430DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5430DDA
Voltage Regulators - DC DC Switching Regulators TPS5430DDA
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5430DDA 081673-TPS5430DDA 296-19447-5-ND 1977593 1977594P TPS5430DDA TPS5430DDA TPS5430DDA
Product Name TPS5430 5.5V to 36V Input, 3A, 500kHz Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5430DDA Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; So powerpad SOIC SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 31 volts 1.22 volts 1.22 to 32.04 volts 1.22 volts 1.22 volts 1.22 to 32.04 volts
Unlock Full Specs
to access all available technical data