Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS542A52RJMR

Description
Win Source Part Number: 1357267-TPS542A52RJM R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 33-PowerVFQFN Supplier Device Package: 33-VQFN-HR (4.5x4) Base Product Number: TPS542A52 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.5V Voltage - Output (Max): 5.5V Current - Output: 15A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4V Frequency - Switching: 400kHz ~ 2.2MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1357267-TPS542A52RJM R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 33-PowerVFQFN Supplier Device Package: 33-VQFN-HR (4.5x4) Base Product Number: TPS542A52 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.5V Voltage - Output (Max): 5.5V Current - Output: 15A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4V Frequency - Switching: 400kHz ~ 2.2MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1357267-TPS542A52RJMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1357267-TPS542A52RJMR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1357267-TPS542A52RJMR
Win Source Part Number: 1357267-TPS542A52RJM R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 33-PowerVFQFN Supplier Device Package: 33-VQFN-HR (4.5x4) Base Product Number: TPS542A52 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Affected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.5V Voltage - Output (Max): 5.5V Current - Output: 15A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 4V Frequency - Switching: 400kHz ~ 2.2MHz Synchronous Rectifier: Yes

Win Source Part Number: 1357267-TPS542A52RJMR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 33-PowerVFQFN
Supplier Device Package: 33-VQFN-HR (4.5x4)
Base Product Number: TPS542A52
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.5V
Voltage - Output (Max): 5.5V
Current - Output: 15A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4V
Frequency - Switching: 400kHz ~ 2.2MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542A52RJMRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542A52RJMRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542A52RJMRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542A52RJMRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542A52RJMRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542A52RJMRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542A52RJMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542A52RJMRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542A52RJMRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS542A52RJMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS542A52RJMR
Voltage Regulators - DC DC Switching Regulators TPS542A52RJMR
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS542A52RJMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS542A52RJMR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS542A52RJMR
IC REG BUCK ADJ 15A 33VQFN

IC REG BUCK ADJ 15A 33VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS542A52RJMR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS542A52RJMR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS542A52RJMR
4-V TO 18-V INPUT, VOLTAGE MODE,

4-V TO 18-V INPUT, VOLTAGE MODE,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1357267-TPS542A52RJMR 296-TPS542A52RJMRTR-ND TPS542A52RJMR TPS542A52RJMR TPS542A52RJMR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 33-PowerVFQFN Other; 33-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz 400 to 2200 kHz
Unlock Full Specs
to access all available technical data