Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN
Win Source Part Number: 1100960-TPS542A50RJM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 2.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Package / Case: 33-PowerVFQFN
Supplier Device Package: 33-VQFN-HR (4.5x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS542A50RJMRCT,
Base Product Number: TPS542A50
IC REG BUCK ADJ 15A 33VQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN
4-V TO 18-V INPUT, VOLTAGE MODE,
4-V TO 18-V INPUT, VOLTAGE MODE,
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS542A50RJMRTR-ND | 1100960-TPS542A50RJMR | TPS542A50RJMR | TPS542A50RJMR | TPS542A50RJMR | TPS542A50RJMR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 33-PowerVFQFN | Other; Tape & Reel | Other; 33-PowerVFQFN | Other; 33-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 volts | 0.5000 to 5.5 volts | 0.5000 volts |