Texas Instruments Standard Linear and Logic Ic, Buck, 700Khz, 4.5V To 18V, 2A,qfn-16; Input Voltage Min Texas Instruments TPS54295RSAT

Description
IC, BUCK, 700KHZ, 4.5V TO 18V, 2A,QFN-16; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet
Description
IC, BUCK, 700KHZ, 4.5V TO 18V, 2A,QFN-16; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck, 700Khz, 4.5V To 18V, 2A,qfn-16; Input Voltage Min Texas Instruments - 54AH1620 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, 700Khz, 4.5V To 18V, 2A,qfn-16; Input Voltage Min Texas Instruments
54AH1620
Ic, Buck, 700Khz, 4.5V To 18V, 2A,qfn-16; Input Voltage Min Texas Instruments 54AH1620
IC, BUCK, 700KHZ, 4.5V TO 18V, 2A,QFN-16; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

IC, BUCK, 700KHZ, 4.5V TO 18V, 2A,QFN-16; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54295RSAT
Switching Voltage Regulators TPS54295RSAT
Switching Voltage Regulators 4.5-18V In,Dual 2A Out,Sync SD Cnvrtr

Switching Voltage Regulators 4.5-18V In,Dual 2A Out,Sync SD Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH1620 TPS54295RSAT
Product Name Ic, Buck, 700Khz, 4.5V To 18V, 2A,qfn-16; Input Voltage Min Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details