Texas Instruments TPS54295 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54295PWP

Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54295 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter - TPS54295PWP - Texas Instruments
Dallas, TX, United States
TPS54295 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter
TPS54295PWP
TPS54295 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54295PWP
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54295PWP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54295PWP-ND
Voltage Regulators - DC DC Switching Regulators TPS54295PWP-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54295PWP - 1272582-TPS54295PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54295PWP
1272582-TPS54295PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54295PWP 1272582-TPS54295PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272582-TPS54295PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TPS54295 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.76V Switching Frequency: 700kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272582-TPS54295PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54295
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 700kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54295PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54295PWP
Voltage Regulators - DC DC Switching Regulators TPS54295PWP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54295PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54295PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54295PWP
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54295PWP TPS54295PWP-ND 1272582-TPS54295PWP TPS54295PWP TPS54295PWP
Product Name TPS54295 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54295PWP Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 to 7 volts 7 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - DCP020509U - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
DC DC Switching Controllers - 85515022A - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 20-CLCC
Life Cycle Stage Active
View Details