Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS54295EVM-057

Description
TPS54295 SWIFT™, D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS54295 SWIFT™, D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31189-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31189-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31189-ND
TPS54295 SWIFT™, D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

TPS54295 SWIFT™, D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54295EVM-057 - 797970-TPS54295EVM-057 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54295EVM-057
797970-TPS54295EVM-057
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54295EVM-057 797970-TPS54295EVM-057
Manufacturer: Texas Instruments Win Source Part Number: 797970-TPS54295EVM-0 57 Series: SWIFT, D-CAP2 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Voltage - Input: 4.5 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 700kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: TPS54295 Family Name: TPS54295 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 31, 2011 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797970-TPS54295EVM-057
Series: SWIFT, D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.2V, 3.3V
Voltage - Input: 4.5 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 700kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: TPS54295
Family Name: TPS54295
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 31, 2011
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295 - TPS54295EVM-057 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295
TPS54295EVM-057
EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295 TPS54295EVM-057
EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295

EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS54295EVM-057 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS54295EVM-057
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS54295EVM-057
EVAL MODULE FOR TPS54295-057

EVAL MODULE FOR TPS54295-057

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31189-ND 797970-TPS54295EVM-057 TPS54295EVM-057 TPS54295EVM-057
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54295EVM-057 EVAL MODULE FOR TPS54295-057 DC/DC Step Down 2 Non-Isolated - 1.2V 3.3V 2A 4.5 ~ 18 V Buck 700kHz Fully Populated Board TPS54295 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage, Powerline Comm, Evaluation Kit; Kit Application Type Cypress Infineon Technologies - 63R6632 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Low Voltage Powerline Communication
Manufacturer Cypress; Other
View Details
Communication & Wireless Development Tools - 2251592 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP202Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers