4.5 V to 18 V input, 2 A / 3 A dual channel synchronous step-down converter, adjustable soft start 16-HTSSOP -40 to 85 Product overview: TPS542951PWPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5 V, 18 V, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5 V, 18 V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS542951PWPR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS542951PWPR |
| Product Name | Dual Buck 4.5 V 18 V Step-Down DC-DC Converter IC |
| Package Type | Other; HTSSOP |
| Output Voltage | 7 volts |
| Input Voltage | 18 volts |