4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1317763-TPS542951PWP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Current - Output: 2A, 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 7V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39417-5,TPS54295
Base Product Number: TPS542951
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK ADJ 2A/3A DL 16HTSSOP
IC REG BCK ADJ 2A/3A DL 16HTSSOP
IC REG BCK ADJ 2A/3A DL 16HTSSOP
IC REG BCK ADJ 2A/3A DL 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS542951PWP | 296-39417-5-ND | 1317763-TPS542951PWP | TPS542951PWP | TPS542951PWP | TPS542951PWP | 815-TPS542951PWP | TPS542951PWP |
| Product Name | TPS542951 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BCK ADJ 2A/3A DL 16HTSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173, 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 7 volts | 0.7600 volts |