Switching Voltage Regulators 4.5-18Vin,2A/3A Dual Ch Sync SD Cnvrtr
VOLTAGE REG, BUCK, DUAL, 2A/3A, HTSSOP16; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:3A; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TPS542951PWP | 27AJ0519 |
| Product Name | Switching Voltage Regulators | Voltage Reg, Buck, Dual, 2A/3A, Htssop16; No. Of Outputs Texas Instruments |
| Input Voltage | 4.5 to 18 volts |