The TPS54294 is a dual-channel, 2A synchronous step-down converter with D-CAP2™ control mode, designed for point-of-load regulation in low-power systems. It operates from a 4.5V to 18V input voltage range and supports output voltages from 0.76V to 7.0V. The device is available in a 4mm × 4mm 16-pin VQFN (RSA) package with an operating ambient temperature range of -40°C to 85°C. Integrated high-side and low-side FETs have resistances of 150mΩ and 100mΩ respectively, and the converter supports adaptive on-time control for seamless transitions between PWM and Eco-mode™ operation to maintain efficiency across load conditions. It includes features such as fixed 1.0ms soft-start, cycle-by-cycle over-current protection, and power-good monitoring. The part is rated for junction temperatures up to 150°C with a thermal resistance of 34.9°C/W from junction-to-ambient in the VQFN package.
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-QFN -40 to 85
Dual 2A DC/DC Converter, 4.5-18V In, 7V Out, VQFN Product overview: TPS54294RSAT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 18V, 7V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 18V, 7V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54294RSAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112003-TPS54294RSAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
IC REG BUCK ADJ 2A DL 16QFN
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
IC REG BUCK ADJ 2A DL 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54294RSAT | 739-TPS54294RSAT | 1112003-TPS54294RSAT | 296-TPS54294RSATTR-ND | TPS54294RSAT | TPS54294RSAT | TPS54294RSAT |
| Product Name | TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter | Dual 2A 18V 7V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294RSAT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | Other; VQFN | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 7 volts | 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts |