4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-QFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 811540-TPS54294RSAR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 7V
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS54294
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-VQFN Exposed Pad
IC REG BUCK ADJ 2A DL 16QFN
IC REG BUCK SYNC ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A DL 16QFN
IC REG BUCK ADJ 2A DL 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54294RSAR | 296-40789-2-ND | 811540-TPS54294RSAR | TPS54294RSAR | TPS54294RSAR | 815-TPS54294RSAR | TPS54294RSAR | TPS54294RSAR |
| Product Name | TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294RSAR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK SYNC ADJ 2A 16HTSSOP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 7 volts | 0.7600 to 7 volts | 0.7600 volts | 7 volts | 0.7600 volts |