Texas Instruments TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54294PWPR

Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote
Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54294PWPR is a dual-channel synchronous step-down converter designed for input voltage ranges from 4.5V to 18V and capable of delivering dual outputs of up to 2A each. It utilizes D-CAP2,Ñ¢ control mode, which allows for fast transient response and eliminates the need for external loop compensation components. The output voltage can be adjusted between 0.76V and 7.0V, making it suitable for various applications including digital TVs, gaming consoles, and set-top boxes. This converter features integrated FETs with a high-side resistance of 150 m,Ѷ and a low-side resistance of 100 m,Ѷ, optimizing efficiency for low duty cycle applications. It includes protections such as cycle-by-cycle over-current limit, over-voltage protection, under-voltage protection, and thermal shutdown. The TPS54294 also supports an adaptive on-time control that seamlessly transitions between PWM and Eco-mode operation, enhancing efficiency at light loads. The device is available in a compact 16-pin HTSSOP package and operates over a temperature range of -40°C to 85°C. Its design is particularly advantageous for point-of-load regulation in low power systems, providing a cost-effective solution with a low component count.

Datasheet Summary
Powered by GS/AI

The TPS54294PWPR is a dual-channel synchronous step-down converter designed for input voltage ranges from 4.5V to 18V and capable of delivering dual outputs of up to 2A each. It utilizes D-CAP2,Ñ¢ control mode, which allows for fast transient response and eliminates the need for external loop compensation components. The output voltage can be adjusted between 0.76V and 7.0V, making it suitable for various applications including digital TVs, gaming consoles, and set-top boxes. This converter features integrated FETs with a high-side resistance of 150 m,Ѷ and a low-side resistance of 100 m,Ѷ, optimizing efficiency for low duty cycle applications. It includes protections such as cycle-by-cycle over-current limit, over-voltage protection, under-voltage protection, and thermal shutdown. The TPS54294 also supports an adaptive on-time control that seamlessly transitions between PWM and Eco-mode operation, enhancing efficiency at light loads. The device is available in a compact 16-pin HTSSOP package and operates over a temperature range of -40°C to 85°C. Its design is particularly advantageous for point-of-load regulation in low power systems, providing a cost-effective solution with a low component count.

Suppliers

Company
Product
Description
Supplier Links
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter - TPS54294PWPR - Texas Instruments
Dallas, TX, United States
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter
TPS54294PWPR
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54294PWPR
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54294PWPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54294PWPRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54294PWPRDKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54294PWPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54294PWPRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54294PWPRCT-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54294PWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54294PWPRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54294PWPRTR-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWPR - 034081-TPS54294PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWPR
034081-TPS54294PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWPR 034081-TPS54294PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034081-TPS54294PWPR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 2A Family Name: TPS54294 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): MIC25400YML; MIC25400YML-TR; TPS54294RSAR; TPS54294RSAT; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034081-TPS54294PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS54294
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MIC25400YML; MIC25400YML-TR; TPS54294RSAR; TPS54294RSAT;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54294PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54294PWPR
Voltage Regulators - DC DC Switching Regulators TPS54294PWPR
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54294PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54294PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54294PWPR
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54294PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54294PWPR
Voltage Regulators - DC DC Switching Regulators TPS54294PWPR
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54294PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54294PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54294PWPR
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54294PWPR 296-TPS54294PWPRDKR-ND 034081-TPS54294PWPR TPS54294PWPR TPS54294PWPR TPS54294PWPR TPS54294PWPR
Product Name TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWPR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP Other; 16-PowerTSSOP (0.173", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data