Texas Instruments Standard Linear and Logic Buck, Sync, Adj, 2A, Dl, 16Htssop; Input Voltage Min Texas Instruments TPS54294PWP

Description
BUCK, SYNC, ADJ, 2A, DL, 16HTSSOP; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet
Description
BUCK, SYNC, ADJ, 2A, DL, 16HTSSOP; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Sync, Adj, 2A, Dl, 16Htssop; Input Voltage Min Texas Instruments - 33AH5247 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 2A, Dl, 16Htssop; Input Voltage Min Texas Instruments
33AH5247
Buck, Sync, Adj, 2A, Dl, 16Htssop; Input Voltage Min Texas Instruments 33AH5247
BUCK, SYNC, ADJ, 2A, DL, 16HTSSOP; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

BUCK, SYNC, ADJ, 2A, DL, 16HTSSOP; Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54294PWP
Switching Voltage Regulators TPS54294PWP
Switching Voltage Regulators 4.5-18Vin,Dual 2A Out,Sync SD Cnvrtr

Switching Voltage Regulators 4.5-18Vin,Dual 2A Out,Sync SD Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5247 TPS54294PWP
Product Name Buck, Sync, Adj, 2A, Dl, 16Htssop; Input Voltage Min Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details