Texas Instruments TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54294PWP

Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter - TPS54294PWP - Texas Instruments
Dallas, TX, United States
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter
TPS54294PWP
TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter TPS54294PWP
4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWP - 1272580-TPS54294PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWP
1272580-TPS54294PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWP 1272580-TPS54294PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272580-TPS54294PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TPS54294 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.76V Switching Frequency: 700kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272580-TPS54294PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54294
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 700kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-30159-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30159-5-ND
Voltage Regulators - DC DC Switching Regulators 296-30159-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual 2A 18V 7V Voltage Regulator IC
739-TPS54294PWP
Dual 2A 18V 7V Voltage Regulator IC 739-TPS54294PWP
Dual 2A DC/DC Controller, 4.5-18V In, 7V Out, HTSSOP Product overview: TPS54294PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 18V, 7V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 18V, 7V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54294PWP can be used for catalog matching and distributor lookup.

Dual 2A DC/DC Controller, 4.5-18V In, 7V Out, HTSSOP Product overview: TPS54294PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 18V, 7V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 18V, 7V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54294PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54294PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54294PWP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54294PWP
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54294PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54294PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54294PWP
IC REG BUCK ADJ 2A DL 16HTSSOP

IC REG BUCK ADJ 2A DL 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54294PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54294PWP
Voltage Regulators - DC DC Switching Regulators TPS54294PWP
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54294PWP 1272580-TPS54294PWP 296-30159-5-ND 739-TPS54294PWP TPS54294PWP TPS54294PWP TPS54294PWP
Product Name TPS54294 4.5V to 18V Input, Dual 2A Output, Synchronous Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54294PWP Voltage Regulators - DC DC Switching Regulators Dual 2A 18V 7V Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN SSOP; Other; 16-PowerTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 7 volts 0.7600 to 7 volts 7 volts 0.7600 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672QMRX-ADJ/E7002859 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers