Texas Instruments TPS542941 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter TPS542941RSAT

Description
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS542941 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter - TPS542941RSAT - Texas Instruments
Dallas, TX, United States
TPS542941 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter
TPS542941RSAT
TPS542941 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter TPS542941RSAT
4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85

4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542941RSATTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542941RSATTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542941RSATTR-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542941RSATCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542941RSATCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542941RSATCT-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS542941RSATDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS542941RSATDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS542941RSATDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS542941RSAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS542941RSAT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS542941RSAT
IC REG BUCK ADJ 2A/3A DL 16QFN

IC REG BUCK ADJ 2A/3A DL 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS542941RSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS542941RSAT
Voltage Regulators - DC DC Switching Regulators TPS542941RSAT
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 2A, 3A 16-VQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS542941RSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS542941RSAT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS542941RSAT
IC REG BUCK ADJ 2A/3A DL 16QFN

IC REG BUCK ADJ 2A/3A DL 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS542941RSAT 296-TPS542941RSATTR-ND TPS542941RSAT TPS542941RSAT TPS542941RSAT
Product Name TPS542941 4.5V to 18V Input, 2A/3A Dual Channel Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data