Texas Instruments Standard Linear and Logic Dual Buck 18V 2.5A Step-Down DC-DC Converter IC TPS54292PWP

Description
DC-DC Step Down Controller, Dual-Out, 18V In, 2.5A/1.5A Out, 16-Pin HTSSOP Product overview: TPS54292PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 18V, 2.5A, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 18V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54292PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Step Down Controller, Dual-Out, 18V In, 2.5A/1.5A Out, 16-Pin HTSSOP Product overview: TPS54292PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 18V, 2.5A, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 18V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54292PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck 18V 2.5A Step-Down DC-DC Converter IC
739-TPS54292PWP
Dual Buck 18V 2.5A Step-Down DC-DC Converter IC 739-TPS54292PWP
DC-DC Step Down Controller, Dual-Out, 18V In, 2.5A/1.5A Out, 16-Pin HTSSOP Product overview: TPS54292PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 18V, 2.5A, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 18V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54292PWP can be used for catalog matching and distributor lookup.

DC-DC Step Down Controller, Dual-Out, 18V In, 2.5A/1.5A Out, 16-Pin HTSSOP Product overview: TPS54292PWP from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 18V, 2.5A, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 18V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54292PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54292PWP
Product Name Dual Buck 18V 2.5A Step-Down DC-DC Converter IC
Package Type Other; HTSSOP EP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers