Texas Instruments Electronic Wholesale - TPS54292PWP TPS54292PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272578-TPS54292PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TPS54292 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272578-TPS54292PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TPS54292 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPS54292PWP - 1272578-TPS54292PWP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS54292PWP
1272578-TPS54292PWP
Electronic Wholesale - TPS54292PWP 1272578-TPS54292PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272578-TPS54292PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TPS54292 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272578-TPS54292PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.5A, 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54292
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1272578-TPS54292PWP
Product Name Electronic Wholesale - TPS54292PWP
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1694151P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers