Texas Instruments TPS54292 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter TPS54292PWP

Description
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145
Request a Quote
Description
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54292 is a dual-output, fully synchronous buck converter with integrated MOSFETs, providing 1.5-A and 2.5-A continuous output currents. It operates from a 4.5-V to 18-V input voltage range and supports output voltages down to 0.8 V. The device features a fixed switching frequency of 1.2 MHz, internal soft start of 1.3 ms, and 180° out-of-phase PWM operation to reduce input ripple. It is housed in a 16-pin HTSSOP package with a body size of 5.00 mm × 4.40 mm and includes thermal shutdown protection at 145°C. Each channel has a dedicated enable input, and the device supports external compensation. The operating temperature range is -40°C to 145°C.

Datasheet Summary
Powered by GS/AI

The TPS54292 is a dual-output, fully synchronous buck converter with integrated MOSFETs, providing 1.5-A and 2.5-A continuous output currents. It operates from a 4.5-V to 18-V input voltage range and supports output voltages down to 0.8 V. The device features a fixed switching frequency of 1.2 MHz, internal soft start of 1.3 ms, and 180° out-of-phase PWM operation to reduce input ripple. It is housed in a 16-pin HTSSOP package with a body size of 5.00 mm × 4.40 mm and includes thermal shutdown protection at 145°C. Each channel has a dedicated enable input, and the device supports external compensation. The operating temperature range is -40°C to 145°C.

Suppliers

Company
Product
Description
Supplier Links
TPS54292 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter - TPS54292PWP - Texas Instruments
Dallas, TX, United States
TPS54292 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter
TPS54292PWP
TPS54292 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter TPS54292PWP
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145

4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54292PWP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54292PWP-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54292PWP-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54292PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54292PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54292PWP
IC REG BUCK ADJ DL 16HTSSOP

IC REG BUCK ADJ DL 16HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54292PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54292PWP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54292PWP
IC REG BUCK ADJ DL 16HTSSOP

IC REG BUCK ADJ DL 16HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54292PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54292PWP
Voltage Regulators - DC DC Switching Regulators TPS54292PWP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54292PWP 296-TPS54292PWP-ND TPS54292PWP TPS54292PWP TPS54292PWP
Product Name TPS54292 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Phase Interleaving,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 14 volts 0.8000 to 16.2 volts 0.8000 volts 0.8000 to 16.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MHE-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details