Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54291PWP TPS54291PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272577-TPS54291PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: TPS54291 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272577-TPS54291PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: TPS54291 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54291PWP - 1272577-TPS54291PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54291PWP
1272577-TPS54291PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54291PWP 1272577-TPS54291PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272577-TPS54291PWP Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 1.5A, 2.5A Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 16.2V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: TPS54291 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272577-TPS54291PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.5A, 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54291
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1272577-TPS54291PWP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54291PWP
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Automotive 55V 140A MOSFET Transistor - 278-BUK7107-55AIE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
2 suppliers