The TPS54290 is a dual-output, fully synchronous buck converter with integrated MOSFETs, providing 1.5 A and 2.5 A continuous output currents for two channels. It operates from a 4.5-V to 18-V input voltage range and supports output voltages as low as 0.8 V. The device features a fixed switching frequency of 300 kHz, internal soft start of 5.2 ms, and 180° out-of-phase PWM outputs to reduce input current ripple. It includes thermal shutdown at 145°C, undervoltage lockout, and pulse-by-pulse overcurrent protection with limits of 2.2 A and 3.8 A for the two channels. The TPS54290 is packaged in a 16-pin HTSSOP with an exposed PowerPAD, measuring 5.00 mm by 4.40 mm, and is rated for operation from -40°C to 145°C. It supports external compensation and has separate enable inputs for each channel.
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ DL 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ DL 16HTSSOP
IC REG BUCK ADJ DL 16HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54290PWPR | 296-25433-2-ND | TPS54290PWPR | TPS54290PWPR | TPS54290PWPR | TPS54290PWPR |
| Product Name | TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Phase Interleaving,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.8000 to 16.2 volts | 0.8000 to 16.2 volts | 2 volts | 0.8000 to 16.2 volts | 0.8000 volts |