Texas Instruments TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter TPS54290PWP

Description
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145
Request a Quote Datasheet
Description
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter - TPS54290PWP - Texas Instruments
Dallas, TX, United States
TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter
TPS54290PWP
TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter TPS54290PWP
4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145

4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter 16-HTSSOP -40 to 145

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34614-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34614-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34614-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320680-TPS54290PWP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320680-TPS54290PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320680-TPS54290PWP
Manufacturer: Texas Instruments Win Source Part Number: 1320680-TPS54290PWP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 90 Mounting: Surface Mount Current - Output: 1.5A, 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Voltage - Output (Max): 16.2V Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34614-5,2156-TPS 54290PWP,TEXTISTPS54 290PWP,TPS54290PWP-N D Base Product Number: TPS54290 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320680-TPS54290PWP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Current - Output: 1.5A, 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Voltage - Output (Max): 16.2V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34614-5,2156-TPS54290PWP,TEXTISTPS54290PWP,TPS54290PWP-ND
Base Product Number: TPS54290
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54290PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54290PWP
Voltage Regulators - DC DC Switching Regulators TPS54290PWP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54290PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54290PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54290PWP
IC REG BUCK ADJ 1.5A DL 16HTSSOP

IC REG BUCK ADJ 1.5A DL 16HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54290PWP 296-34614-5-ND 1320680-TPS54290PWP TPS54290PWP TPS54290PWP
Product Name TPS54290 4.5V to 18V Input, 1.5/2.5A Dual Synchronous Step-Down SWIFT? Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Phase Interleaving,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 16.2 volts 0.8000 to 16.2 volts 0.8000 to 16.2 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
8 suppliers