The TPS54286 is a dual-output, non-synchronous step-down converter with integrated high-side MOSFETs, designed for applications requiring up to 2 A per channel from a 4.5-V to 28-V input supply. It operates at a fixed switching frequency of 600 kHz and features a 14-pin PowerPAD™ HTSSOP package. The device includes internal compensation, 2.1-ms soft start, and 180° out-of-phase PWM outputs for reduced input current ripple. Channel 1 has a fixed 3-A overcurrent limit, while Channel 2 allows selectable overcurrent protection levels via an external pin. Thermal shutdown activates at 148°C. The operational junction temperature range is -40°C to +125°C, with a maximum storage temperature of +165°C. The package thermal impedance is 2.07°C/W, supporting a power rating of 1.6 W at +25°C ambient without airflow.
4.5V to 28V Input, Dual 2A Output, 600kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 055626-TPS54286PWPG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 630kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 2A DL 14HTSSOP
IC REG BUCK ADJ 2A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54286PWPG4 | TPS54286PWPG4-ND | 055626-TPS54286PWPG4 | TPS54286PWPG4 | TPS54286PWPG4 | TPS54286PWPG4 |
| Product Name | TPS54286 4.5V to 28V Input, Dual 2A Output, 600kHz Step-Down Converter with Internal Compensation | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54286PWPG4 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Phase Interleaving | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 to 25.2 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 25.2 volts |