4.5V to 28V Input, Dual 2A Output, 600kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 85
Dual 2A DC/DC Converter, 4.5-28V In, 600kHz, HTSSOP Product overview: TPS54286PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 28V, 600kHz, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2A, 28V, 600kHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54286PWP can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1272575-TPS54286PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 25.2V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TPS54286
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 630kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V
IC REG BUCK ADJ 2A DL 14HTSSOP
IC REG BUCK ADJ 2A DL 14HTSSOP
IC REG BUCK ADJ 2A DL 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54286PWP | 739-TPS54286PWP | 296-26987-5-ND | 1272575-TPS54286PWP | TPS54286PWP | TPS54286PWP | 815-TPS54286PWP | TPS54286PWP |
| Product Name | TPS54286 4.5V to 28V Input, Dual 2A Output, 600kHz Step-Down Converter with Internal Compensation | Dual 2A 28V 600kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54286PWP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A DL 14HTSSOP | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP | SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Phase Interleaving | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 0.8000 to 25.2 volts | 25.2 volts | 0.8000 to 25.2 volts | 25.2 volts | 0.8000 volts | 25.2 volts | 0.8000 to 25.2 volts |