Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 310Khz, Htssop-14; No. Of Outputs Texas Instruments TPS54283PWPR

Description
DC/DC CONV, BUCK, 310KHZ, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 310KHZ, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 310Khz, Htssop-14; No. Of Outputs Texas Instruments - 27AJ0517 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 310Khz, Htssop-14; No. Of Outputs Texas Instruments
27AJ0517
Dc/dc Conv, Buck, 310Khz, Htssop-14; No. Of Outputs Texas Instruments 27AJ0517
DC/DC CONV, BUCK, 310KHZ, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, 310KHZ, HTSSOP-14; No. of Outputs:2 Output; Input Voltage Min:4.5V; Input Voltage Max:28V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54283PWPR
Switching Voltage Regulators TPS54283PWPR
Switching Voltage Regulators 2A Dual Non-Synch Buck Conv

Switching Voltage Regulators 2A Dual Non-Synch Buck Conv

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0517 TPS54283PWPR
Product Name Dc/dc Conv, Buck, 310Khz, Htssop-14; No. Of Outputs Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details