4.5V to 28V Input, Dual 2A Output, 300kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS54283PWPG4 |
| Product Name | TPS54283 4.5V to 28V Input, Dual 2A Output, 300kHz Step-Down Converter with Internal Compensation |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Enable,Phase Interleaving |
| Output Voltage | 0.8000 to 25.2 volts |