Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:25.2V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 15AC0972 |
| Product Name | Input Voltage Min Texas Instruments |
| Input Voltage | 4.5 to 28 volts |