Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54262MPWPREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317730-TPS54262MPWP REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Voltage - Output (Max): 18V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 48V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51987-6,296-5198 7-1,296-51987-2,TPS5 4262MPWPREP-ND Base Product Number: TPS54262 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317730-TPS54262MPWP REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Voltage - Output (Max): 18V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 48V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51987-6,296-5198 7-1,296-51987-2,TPS5 4262MPWPREP-ND Base Product Number: TPS54262 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317730-TPS54262MPWPREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317730-TPS54262MPWPREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317730-TPS54262MPWPREP
Manufacturer: Texas Instruments Win Source Part Number: 1317730-TPS54262MPWP REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Voltage - Output (Max): 18V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 48V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51987-6,296-5198 7-1,296-51987-2,TPS5 4262MPWPREP-ND Base Product Number: TPS54262 RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1317730-TPS54262MPWPREP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Input (Max): 48V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51987-6,296-51987-1,296-51987-2,TPS54262MPWPREP-ND
Base Product Number: TPS54262
RoHS Status: Not applicable

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-51987-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-51987-2-ND
Voltage Regulators - DC DC Switching Regulators 296-51987-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-51987-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-51987-1-ND
Voltage Regulators - DC DC Switching Regulators 296-51987-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54262MPWPREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54262MPWPREP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54262MPWPREP
IC REG BUCK ADJ 2A 20HTSSOP

IC REG BUCK ADJ 2A 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54262MPWPREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54262MPWPREP
Voltage Regulators - DC DC Switching Regulators TPS54262MPWPREP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54262MPWPREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54262MPWPREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54262MPWPREP
IC REG BUCK ADJ 2A 20HTSSOP

IC REG BUCK ADJ 2A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54262MPWPREP
Switching Voltage Regulators TPS54262MPWPREP
Switching Voltage Regulators Enhanced Plastic 2A, 60V Step Down DC/DC Converter with Low Iq, Voltage Supervision and Reset 20-HTSSOP -55 to 125

Switching Voltage Regulators Enhanced Plastic 2A, 60V Step Down DC/DC Converter with Low Iq, Voltage Supervision and Reset 20-HTSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317730-TPS54262MPWPREP 296-51987-2-ND TPS54262MPWPREP TPS54262MPWPREP TPS54262MPWPREP TPS54262MPWPREP
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173", 4.40mm Width) Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Multiple Outputs; Synchronous Rectification
fsw 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz 200 to 2200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 9199982 - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TMM/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
8 suppliers