Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112002-TPS54260QDRC
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 60V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2.5A 10VSON
Switching Voltage Regulators Automotive 3.5V to 60V, 2.5A Buck Converter with Eco-Mode 10-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 10VSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42628-1-ND | 1112002-TPS54260QDRCTQ1 | TPS54260QDRCTQ1 | TPS54260QDRCTQ1 | TPS54260QDRCTQ1 | TPS54260QDRCTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260QDRCTQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 60 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 60 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |