DC/DC CONV, BUCK, 2.5MHZ, VSON; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:2.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 32AH7005 |
| Product Name | Dc/dc Conv, Buck, 2.5Mhz, Vson; Topology Texas Instruments |
| Input Voltage | 3.5 to 60 volts |